KPSE 21C 21#16 SKT PLUG
KPSE 21C 21#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts;
CIRCULAR CONN, PLUG, 22-21, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts;
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-KPSE06F22-21S-ND | KPSE06F22-21S | ITT Cannon KPSE06F22-21S | 92B9702 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Current Rating | 13.0 amps |