ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE06F20-41SY

Description
KPSE 41C 41#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 41C 41#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 41C 41#20 SKT PLUG

KPSE 41C 41#20 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 66H9937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
66H9937
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 66H9937
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 41Ct Socket Itt Cannon - 50AJ3665 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 41Ct Socket Itt Cannon
50AJ3665
Connector Circular Straight Plug 41Ct Socket Itt Cannon 50AJ3665
CONNECTOR CIRCULAR STRAIGHT PLUG 41CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 41CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F20-41SY 66H9937 50AJ3665
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 41Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details