ITT Cannon Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon KPSE06F20-39SW

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon - 66H9931 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
66H9931
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon 66H9931
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H9931
Product Name Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details