ITT Cannon
KPSE06F20-16SA206
Description
KPSE 16C 16#16 SKT PLUG
Request a Quote
Email Supplier
Description
KPSE 16C 16#16 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06F20-16SA206 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details