ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPSE06F18-32P

Description
KPSE 32C 32#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 32C 32#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06F18-32P - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 PIN PLUG

KPSE 32C 32#20 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 73C8596 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
73C8596
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 73C8596
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 32 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Itt Cannon - 92AJ8349 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 32 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Itt Cannon
92AJ8349
Mil Series Connector, 32 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Itt Cannon 92AJ8349
MIL SERIES CONNECTOR, 32 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 32 CONTACT(S), ALUMINUM ALLOY, MALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06F18-32P 73C8596 92AJ8349
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon Mil Series Connector, 32 Contact(S), Aluminum Alloy, Male, Crimp Terminal, Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details