ITT Cannon Circular Connector Assemblies KPSE06F18-11S

Description
KPSE 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06F18-11S - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 SKT PLUG

KPSE 11C 11#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-KPSE06F18-11S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE06F18-11S-ND
Circular Connector Assemblies 1003-KPSE06F18-11S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 66H9906 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
66H9906
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 66H9906
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 11Ct Socket Itt Cannon - 50AJ3651 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 11Ct Socket Itt Cannon
50AJ3651
Connector Circular Straight Plug 11Ct Socket Itt Cannon 50AJ3651
CONNECTOR CIRCULAR STRAIGHT PLUG 11CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 11CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06F18-11S 1003-KPSE06F18-11S-ND 66H9906 50AJ3651
Product Name Circular Connector Assemblies Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 11Ct Socket Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products