ITT Cannon Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon KPSE06F16-26SW

Description
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 66H9893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
66H9893
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 66H9893
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66H9893
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2212.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Din Rail, Channel - 2946-2002-4101-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers