ITT Cannon Circular Connector Assemblies KPSE06F16-26S

Description
KPSE06F16-26S
Request a Quote Datasheet
Description
KPSE06F16-26S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE06F16-26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE06F16-26S-ND
Circular Connector Assemblies 1003-KPSE06F16-26S-ND
KPSE06F16-26S

KPSE06F16-26S

Buy Now Datasheet
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 50B9106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
50B9106
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 50B9106
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 16-26, Cable; Product Range Itt Cannon - 12AC9808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 16-26, Cable; Product Range Itt Cannon
12AC9808
Circular Conn, Plug, 16-26, Cable; Product Range Itt Cannon 12AC9808
CIRCULAR CONN, PLUG, 16-26, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

CIRCULAR CONN, PLUG, 16-26, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:16-26 RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Itt Cannon - 92AJ8348 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Itt Cannon
92AJ8348
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Itt Cannon 92AJ8348
MIL SERIES CONNECTOR, 26 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, PLUG

MIL SERIES CONNECTOR, 26 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, PLUG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE06F16-26S-ND 50B9106 92AJ8348
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Plug Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data