ITT Cannon Circular Connector Assemblies KPSE06F16-26PW

Description
KPSE 26C 26#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 26C 26#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 26C 26#20 PIN PLUG

KPSE 26C 26#20 PIN PLUG

Buy Now
Circular Connector Assemblies - 1003-KPSE06F16-26PW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE06F16-26PW-ND
Circular Connector Assemblies 1003-KPSE06F16-26PW-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 66H9890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
66H9890
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 66H9890
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 26Ct Pin Itt Cannon - 50AJ3642 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 26Ct Pin Itt Cannon
50AJ3642
Connector Circular Straight Plug 26Ct Pin Itt Cannon 50AJ3642
CONNECTOR CIRCULAR STRAIGHT PLUG 26CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 26CT PIN

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P7666 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7666
26482 - Style Series I & Mil Battery Itt Cannon 37P7666
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F16-26PW 1003-KPSE06F16-26PW-ND 66H9890 50AJ3642 37P7666
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 26Ct Pin Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details