ITT Cannon Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon KPSE06F1419P

Description
MIL SPEC CIR CONN, PLUG, 14-19, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-19
Datasheet
Description
MIL SPEC CIR CONN, PLUG, 14-19, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-19
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon - 37P7656 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon
37P7656
Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon 37P7656
MIL SPEC CIR CONN, PLUG, 14-19, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-19

MIL SPEC CIR CONN, PLUG, 14-19, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-19

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 37P7656
Product Name Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data