KPSE 5C 5#16 SKT PLUG
26482 - STYLE SERIES I & MIL BAT
KPSE 5C 5#16 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
26482 - Style Series I & Mil Battery
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPSE06F14-5S | 1003-KPSE06F14-5S-ND | KPSE06F14-5S | 93B7560 | 92AJ8347 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon | Mil Series Connector Itt Cannon | ||
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 1000 to 1400 volts |