ITT Cannon Connectors Circlr,Industrial,Metal,Assembld/Kitted KPSE06F14-19S

Description
KPSE 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 19C 19#20 SKT PLUG

KPSE 19C 19#20 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - KPSE06F14-19S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
KPSE06F14-19S
Connectors Circlr,Industrial,Metal,Assembld/Kitted KPSE06F14-19S
26482SI STRT PLG 19#20 SKT 065075-0010

26482SI STRT PLG 19#20 SKT 065075-0010

Buy Now
Circular Connector Plug, Size 14, 19 Position, Cable; Product Range Itt Cannon - 92B9707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 19 Position, Cable; Product Range Itt Cannon
92B9707
Circular Connector Plug, Size 14, 19 Position, Cable; Product Range Itt Cannon 92B9707
CIRCULAR CONNECTOR PLUG, SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon - 64M4829 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon
64M4829
Mil Spec Cir Conn, Plug, 14-19, Crimp; Product Range Itt Cannon 64M4829
MIL SPEC CIR CONN, PLUG, 14-19, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-19

MIL SPEC CIR CONN, PLUG, 14-19, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Arrangement:14-19

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F14-19S KPSE06F14-19S 92B9707
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 14, 19 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details