KPSE 19C 19#20 PIN PLUG
KPSE 19C 19#20 PIN PLUG
26482 - STYLE SERIES I & MIL BAT
26482 SI STRT PLUG 19#20 PIN 065075-0009
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
| PEI-Genesis | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPSE06F14-19P | KPSE06F14-19P | 1003-KPSE06F14-19P-ND | KPSE06F14-19P | 90B3139 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |