ITT Cannon Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon KPSE06F14-15SY

Description
KPSE 15C 14#20 1#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 15C 14#20 1#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 15C 14#20 1#16 SKT PLUG

KPSE 15C 14#20 1#16 SKT PLUG

Buy Now
 - ITT Cannon KPSE06F14-15SY - PEI-Genesis
Philadelphia, PA, United States
KPSE 15C 14#20 1#16 SKT PLUG

KPSE 15C 14#20 1#16 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon - 66H9879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
66H9879
Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon 66H9879
CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F14-15SY ITT Cannon KPSE06F14-15SY 66H9879
Product Name Circular Connector Plug Size 14, 15 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QSX-12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1811-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details