ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPSE06F14-12SW

Description
KPSE 12C 8#20 4#16 SKT PLUG
Request a Quote
Description
KPSE 12C 8#20 4#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 12 Position, Cable from the KPSE Series by ITT Cannon features a straight plug shell style and is designed for robust applications. It has a total of 12 contacts, comprising 8 contacts of size 20 and 4 contacts of size 16, utilizing crimp contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16 contacts. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. Additionally, it meets IP67 standards for water tightness, making it suitable for demanding conditions. The connector is not assembled, with contacts packed separately for customization during installation.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 12 Position, Cable from the KPSE Series by ITT Cannon features a straight plug shell style and is designed for robust applications. It has a total of 12 contacts, comprising 8 contacts of size 20 and 4 contacts of size 16, utilizing crimp contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16 contacts. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. Additionally, it meets IP67 standards for water tightness, making it suitable for demanding conditions. The connector is not assembled, with contacts packed separately for customization during installation.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 12C 8#20 4#16 SKT PLUG

KPSE 12C 8#20 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 66H9872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
66H9872
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 66H9872
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE06F14-12SW 66H9872
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products