KPSE 12C 8#20 4#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts;
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE06F14-12S | 1003-KPSE06F14-12S-ND | 23C8987 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts |