ITT Cannon Circular Connector Assemblies KPSE06F14-12P

Description
KPSE06F14-12P
Request a Quote Datasheet
Description
KPSE06F14-12P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE06F14-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE06F14-12P-ND
Circular Connector Assemblies 1003-KPSE06F14-12P-ND
KPSE06F14-12P

KPSE06F14-12P

Buy Now
 - ITT Cannon KPSE06F14-12P - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN PLUG

KPSE 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 90B4812 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
90B4812
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 90B4812
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE06F14-12P-ND ITT Cannon KPSE06F14-12P 90B4812
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 to 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details