ITT Cannon
Kpse 10C 10#20 Pin Plug Itt Cannon
KPSE06F12-10PWA206
Description
KPSE 10C 10#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 10C 10#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 10C 10#20 Pin Plug Itt Cannon
27W0754
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06F12-10PWA206 |
KPSE06F12-10PWA206 |
27W0754 |
|
Product Name
|
|
|
Kpse 10C 10#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details