ITT Cannon Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon KPSE06F12-10PW

Description
KPSE 10C 10#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 10C 10#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 10C 10#20 PIN PLUG

KPSE 10C 10#20 PIN PLUG

Buy Now
 - ITT Cannon KPSE06F12-10PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 10C 10#20 PIN PLUG

KPSE 10C 10#20 PIN PLUG

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon - 66H9863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon
66H9863
Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon 66H9863
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 10Ct Pin Itt Cannon - 50AJ3613 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 10Ct Pin Itt Cannon
50AJ3613
Connector Circular Straight Plug 10Ct Pin Itt Cannon 50AJ3613
CONNECTOR CIRCULAR STRAIGHT PLUG 10CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 10CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F12-10PW ITT Cannon KPSE06F12-10PW 66H9863 50AJ3613
Product Name Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 10Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details