065074-0005
KPSE 10C 10#20 PIN PLUG
KPSE 10C 10#20 PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
CONNECTOR CIRCULAR STRAIGHT PLUG 10CT PIN
MIL SPEC CIR CONN, PLUG, 12-10, CRIMP; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE06F12-10P | KPSE06F12-10P | ITT Cannon KPSE06F12-10P | 90B9443 | 50AJ3611 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon | Connector Circular Straight Plug 10Ct Pin Itt Cannon | ||
| Gender | Male / Plug |