ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPSE06F10-6SW

Description
KPSE 6C 6#20 SKT PLUG
Request a Quote
Description
KPSE 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 29H3608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
29H3608
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 29H3608
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 06Ct Socket Itt Cannon - 50AJ3610 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 06Ct Socket Itt Cannon
50AJ3610
Connector Circular Straight Plug 06Ct Socket Itt Cannon 50AJ3610
CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F10-6SW 29H3608 50AJ3610
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 06Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers