KPSE 6C 6#20 PIN PLUG
KPSE 6C 6#20 PIN PLUG
26482 SI PLG 6#20 PIN CONTS 065073-0001
CIRCULAR CONN, PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6; Insert Rotation:N
| PEI-Genesis | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPSE06F10-6P | KPSE06F10-6P | KPSE06F10-6P | 12AC9804 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Conn, Plug, 10-6, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug |