The Circular Connector Plug Size 24, 61 Position, Cable (part number KPSE06E24-61SX) is designed for robust applications requiring reliable connectivity. It features a straight plug shell style and accommodates 61 contacts of size 20, utilizing crimp contact type. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A and has an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and is tested according to VG95319 specifications. The contacts are not assembled and are packed separately, allowing for customization during installation.
KPSE 61C 61#20 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts;
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPSE06E24-61SX | 01K9158 |
| Product Name | Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon | |
| Gender | Male / Plug |