ITT Cannon
Kpse 55C 55#20 Pin Plug Itt Cannon
KPSE06E22-55PWF42F0
Description
KPSE 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 55C 55#20 Pin Plug Itt Cannon
68R7519
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E22-55PWF42F0 |
KPSE06E22-55PWF42F0 |
68R7519 |
|
Product Name
|
|
|
Kpse 55C 55#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers