ITT Cannon
Kpse 55C 55#20 Pin Plug Itt Cannon
KPSE06E22-55PF185
Description
KPSE 55C 55#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 55C 55#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 55C 55#20 Pin Plug Itt Cannon
57X3208
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E22-55PF185 |
57X3208 |
|
Product Name
|
|
Kpse 55C 55#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details