ITT CANNON
KPSE06E22-55PF0 -- KPSE 55C 55#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 55C 55#20 Pin Plug Itt Cannon
KPSE06E22-55PF0
Description
KPSE 55C 55#20 PIN PLUG
Description
KPSE 55C 55#20 PIN PLUG
Suppliers
Kpse 55C 55#20 Pin Plug Itt Cannon
17T3328
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
17T3328 |
|
Product Name
|
Kpse 55C 55#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers