ITT Cannon Circular Connector Assemblies KPSE06E22-21S

Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06E22-21S - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 SKT PLUG

KPSE 21C 21#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 21C 21#16 SKT PLUG

KPSE 21C 21#16 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-KPSE06E22-21S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE06E22-21S-ND
Circular Connector Assemblies 1003-KPSE06E22-21S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 11C1477 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
11C1477
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 11C1477
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06E22-21S KPSE06E22-21S 1003-KPSE06E22-21S-ND 11C1477
Product Name Circular Connector Assemblies Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data