ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE06E20-41SW

Description
KPSE 41C 41#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 41C 41#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 41C 41#20 SKT PLUG

KPSE 41C 41#20 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 01K9112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
01K9112
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 01K9112
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet
26482 - Style Series I & Mil Battery Itt Cannon - 37P7585 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7585
26482 - Style Series I & Mil Battery Itt Cannon 37P7585
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Connector Circular Straight Plug 41Ct Socket Itt Cannon - 50AJ3595 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 41Ct Socket Itt Cannon
50AJ3595
Connector Circular Straight Plug 41Ct Socket Itt Cannon 50AJ3595
CONNECTOR CIRCULAR STRAIGHT PLUG 41CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 41CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06E20-41SW 01K9112 37P7585 50AJ3595
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon Connector Circular Straight Plug 41Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details