ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE06E20-41PY

Description
KPSE 41C 41#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 41C 41#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06E20-41PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 41C 41#20 PIN PLUG

KPSE 41C 41#20 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 01K9106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
01K9106
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 01K9106
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06E20-41PY 01K9106
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products