ITT Cannon
Kpse 41C 41#20 Pin Plug Itt Cannon
KPSE06E20-41PF26F0
Description
KPSE 41C 41#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 41C 41#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 41C 41#20 Pin Plug Itt Cannon
01K9100
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E20-41PF26F0 |
01K9100 |
|
Product Name
|
|
Kpse 41C 41#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
D-Sub Connector
Gender
Female / Jack
View Details