ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPSE06E20-16P

Description
KPSE 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06E20-16P - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN PLUG

KPSE 16C 16#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 93B3588 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
93B3588
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 93B3588
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 16Ct Pin Itt Cannon - 50AJ3587 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 16Ct Pin Itt Cannon
50AJ3587
Connector Circular Straight Plug 16Ct Pin Itt Cannon 50AJ3587
CONNECTOR CIRCULAR STRAIGHT PLUG 16CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 16CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06E20-16P 93B3588 50AJ3587
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 16Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0004-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details