ITT Cannon Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon KPSE06E16-8PDZ

Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 16, 8 Position, Cable, part number KPSE06E16-8PDZ, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style and accommodates 8 crimp contacts arranged in a 16-8 configuration. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 13.0 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). It has a high insulator resistance of approximately 5000 MOhm and can withstand a test voltage of 2300 Vrms. The connector is designed to meet IP67 standards for water tightness, making it suitable for demanding conditions. The contacts are not pre-assembled and are packed separately, allowing for customization during installation. With a minimum of 500 mating cycles and a vibration tolerance of 200 m/s² across a frequency range of 10 to 2000 Hz, this connector is built for longevity and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 16, 8 Position, Cable, part number KPSE06E16-8PDZ, is designed for robust applications requiring reliable connectivity. It features a straight plug shell style and accommodates 8 crimp contacts arranged in a 16-8 configuration. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a contact current of 13.0 A and operates effectively within a temperature range of -55°C to +125°C (-67°F to 257°F). It has a high insulator resistance of approximately 5000 MOhm and can withstand a test voltage of 2300 Vrms. The connector is designed to meet IP67 standards for water tightness, making it suitable for demanding conditions. The contacts are not pre-assembled and are packed separately, allowing for customization during installation. With a minimum of 500 mating cycles and a vibration tolerance of 200 m/s² across a frequency range of 10 to 2000 Hz, this connector is built for longevity and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon - 30M4513 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
30M4513
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon 30M4513
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:16-8RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M4513
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 2776.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5417/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers