ITT Cannon
Kpse 26C 26#20 Pin Plug Itt Cannon
KPSE06E16-26PDZSB4
Description
KPSE 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 26C 26#20 Pin Plug Itt Cannon
01K9031
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E16-26PDZSB4 |
01K9031 |
|
Product Name
|
|
Kpse 26C 26#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers