ITT Cannon
Kpse 19C 19#20 Pin Plug Itt Cannon
KPSE06E14-19PDNF0
Description
KPSE 19C 19#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 19C 19#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 19C 19#20 Pin Plug Itt Cannon
15M9532
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E14-19PDNF0 |
15M9532 |
|
Product Name
|
|
Kpse 19C 19#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers