ITT Cannon Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon KPSE06E12-3S

Description
KPSE 3C 3#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 3C 3#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 3C 3#16 SKT PLUG

KPSE 3C 3#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon - 01K8952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
01K8952
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon 01K8952
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 03Ct Socket Itt Cannon - 50AJ3561 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 03Ct Socket Itt Cannon
50AJ3561
Connector Circular Straight Plug 03Ct Socket Itt Cannon 50AJ3561
CONNECTOR CIRCULAR STRAIGHT PLUG 03CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 03CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06E12-3S 01K8952 50AJ3561
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 03Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAVV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers