ITT Cannon Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon KPSE06E12-3P

Description
KPSE 3C 3#16 PIN PLUG
Request a Quote
Description
KPSE 3C 3#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 3C 3#16 PIN PLUG

KPSE 3C 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon - 01K8945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
01K8945
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon 01K8945
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:12-3RoHS Compliant: No

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 07J2567 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
07J2567
26482 - Style Series I & Mil Battery Itt Cannon 07J2567
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site
Connector Circular Straight Plug 03Ct Pin Itt Cannon - 50AJ3559 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 03Ct Pin Itt Cannon
50AJ3559
Connector Circular Straight Plug 03Ct Pin Itt Cannon 50AJ3559
CONNECTOR CIRCULAR STRAIGHT PLUG 03CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 03CT PIN

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06E12-3P 01K8945 07J2567 50AJ3559
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon 26482 - Style Series I & Mil Battery Itt Cannon Connector Circular Straight Plug 03Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Military Connector
View Details