ITT Cannon
Kpse 6C 6#20 Skt Plug Itt Cannon
KPSE06E10-6SDZF42
Description
KPSE 6C 6#20 SKT PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 6C 6#20 SKT PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 6C 6#20 Skt Plug Itt Cannon
38T2477
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E10-6SDZF42 |
38T2477 |
|
Product Name
|
|
Kpse 6C 6#20 Skt Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details