ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPSE06E10-6S

Description
KPSE 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 34C8512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
34C8512
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 34C8512
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 06Ct Socket Itt Cannon - 50AJ3554 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 06Ct Socket Itt Cannon
50AJ3554
Connector Circular Straight Plug 06Ct Socket Itt Cannon 50AJ3554
CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 06CT SOCKET

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06E10-6S 34C8512 50AJ3554
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 06Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers