ITT Cannon
Kpse 6C 6#20 Pin Plug Itt Cannon
KPSE06E10-6PF97
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 6C 6#20 Pin Plug Itt Cannon
89W8479
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE06E10-6PF97 |
89W8479 |
|
Product Name
|
|
Kpse 6C 6#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers