ITT Cannon
Kpse 6C 6#20 Pin Plug Itt Cannon
KPSE06E10-6PDZ
Description
KPSE 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 6C 6#20 Pin Plug Itt Cannon
01K8912
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06E10-6PDZ |
01K8912 |
|
Product Name
|
|
Kpse 6C 6#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details