ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE06B20-41P

Description
KPSE 41C 41#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 41C 41#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06B20-41P - PEI-Genesis
Philadelphia, PA, United States
KPSE 41C 41#20 PIN PLUG

KPSE 41C 41#20 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 31C1497 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
31C1497
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 31C1497
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06B20-41P 31C1497
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers