ITT Cannon Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon KPSE06B14-5P

Description
KPSE 5C 5#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 5C 5#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06B14-5P - PEI-Genesis
Philadelphia, PA, United States
KPSE 5C 5#16 PIN PLUG

KPSE 5C 5#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 01K8879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
01K8879
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 01K8879
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06B14-5P 01K8879
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Mini Receptacle - 888N-F8AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Cable Connectors - NCS-FG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details