The Circular Connector Plug Size 24, 61 Position, Cable, part number KPSE06A24-61SX, is designed for general duty applications. It features a straight plug shell style and accommodates 61 contacts of size 20, which are crimp type. The connector is constructed from an aluminum alloy shell with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector operates effectively within a temperature range of -55°C to +125°C and is rated for a contact current of 7.5 A. It has a high insulator resistance of approximately 5000 MOhm and can withstand a test voltage of 1500 Vrms. The connector is also rated for IP67 water tightness, making it suitable for applications where moisture resistance is critical. The contacts are not pre-assembled and are packed separately, allowing for customization during installation. The connector is designed to endure a minimum of 500 mating cycles and is tested in accordance with VG95319 standards. This product is ideal for engineers seeking a reliable and robust connector for demanding environments.
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K8846 |
| Product Name | Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |