ITT Cannon Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon KPSE06A24-61PX

Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon - 01K8840 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
01K8840
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon 01K8840
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K8840
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products