CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K8839 |
| Product Name | Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |