ITT Cannon
Kpse 21C 21#16 Pin Plug Itt Cannon
KPSE06A22-21PF42A206
Description
KPSE 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 21C 21#16 Pin Plug Itt Cannon
35R4508
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE06A22-21PF42A206 |
ITT Cannon KPSE06A22-21PF42A206 |
35R4508 |
|
Product Name
|
|
|
Kpse 21C 21#16 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers