ITT Cannon
Kpse 32C 32#20 Pin Plug Itt Cannon
KPSE06A18-32PF0
Description
KPSE 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 32C 32#20 Pin Plug Itt Cannon
22T2097
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE06A18-32PF0 |
22T2097 |
|
Product Name
|
|
Kpse 32C 32#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Connector Type
RF and Microwave Connector
View Details
2 suppliers
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details