ITT Cannon Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon KPSE06A16-26SY

Description
KPSE 26C 26#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 26C 26#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06A16-26SY - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 SKT PLUG

KPSE 26C 26#20 SKT PLUG

Buy Now
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon - 71K5546 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
71K5546
Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon 71K5546
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06A16-26SY 71K5546
Product Name Circular Connector Plug Size 16, 26 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X230B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details