26482 - STYLE SERIES I & MIL BAT
KPSE 19C 19#20 SKT PLUG
26482 SI CRIMP PLUG 19#20 SKT 065485-0010
KPSE 19C 19#20 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts;
| DigiKey | PEI-Genesis | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1003-KPSE06A14-19S-ND | ITT Cannon KPSE06A14-19S | KPSE06A14-19S | KPSE06A14-19S | 92B5183 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |