ITT Cannon Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon KPSE06A14-12P

Description
KPSE 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 12C 8#20 4#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06A14-12P - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN PLUG

KPSE 12C 8#20 4#16 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon - 01K8785 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon
01K8785
Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon 01K8785
CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 12 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Conn 26482 Circ Pin 12 Pos Crmp St Cbl Mnt 12Term Rohs Compliant Itt Cannon - 79AH3479 - Newark, An Avnet Company
Chicago, IL, United States
Conn 26482 Circ Pin 12 Pos Crmp St Cbl Mnt 12Term Rohs Compliant Itt Cannon
79AH3479
Conn 26482 Circ Pin 12 Pos Crmp St Cbl Mnt 12Term Rohs Compliant Itt Cannon 79AH3479
CONN 26482 CIRC PIN 12 POS CRMP ST CBL MNT 12TERM ROHS COMPLIANT: NO

CONN 26482 CIRC PIN 12 POS CRMP ST CBL MNT 12TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06A14-12P 01K8785 79AH3479
Product Name Circular Connector Plug Size 14, 12 Position, Cable; Product Range Itt Cannon Conn 26482 Circ Pin 12 Pos Crmp St Cbl Mnt 12Term Rohs Compliant Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products